3-way ball valve with T-port and solvent cement sockets for PVC-U tubing, designed for pneumatic control with actuator fail-safe to closed position. The valve has an integrated NAMUR interface fitted for 5.6 bar control pressure, a 90° control time under 2 seconds, and a full plastic actuator housing made of PP-GF with stainless steel mounting inserts. It includes a visual position indicator and is compatible with upstream valve models 285-288 and 543 first generation. This variant is rated for DN25, 1 inch size, 10 bar pressure, and a kv-value of 793 l/min, with EPDM seal and a weight of 1.432 kg. Position feedback and positioners are optional.
Horizontal/T-port Without manual override With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295715 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |