Wafer-style intermediate installation butterfly valve with PVDF/PA-GF construction and smart electric actuator for 230V operation, suitable for water and water treatment applications including sea water, drinking water, and industrial water. The valve complies with EN558 row 20, ISO 5752 row 20, and API 609 table 2 installation lengths, and supports flange standards including ISO 7005 PN10/16, DIN 2501 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, JIS B 2220 10K, and JIS B 2239 10K. Installed length is 518.5 mm, maximum height is 213.0 mm, maximum width is 518.5 mm, and weight is 8.7 kg. Features include factory-set 0-90° control range, NFC and Wi-Fi Direct connectivity, LED stripe for 360° visual feedback, position feedback (Open/Close/Middle),
Smart electric actuator 230V Without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565705 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 6.30 inch (160.00 mm) |