Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17
Product Name Notes
DA (Double acting) Flange standard ANSI/ASME
DA (Double acting) Flange standard metric
DA (Double Acting) With fixed flanges PVC-U ser. ISO With manual override
DA (Double Acting) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With solvent cement sockets ABS ISO With manual override
DA (Double Acting) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With solvent cement sockets PVC-C ISO Without manual override 5.6 bar control pressure
DA (Double Acting) With threaded sockets ABS ISO Rp With manual override
FC (Fail safe to close) Flange standard ANSI/ASME
FC (Fail safe to close) Flange standard metric/ANSI/BS/JIS
FC (Fail safe to close) Flange standard metric
FC (Fail Safe to Close) With fixed flanges PP-H ser. ISO With manual override
FC (Fail safe to close) With socket fusion spigots PP-H ISO Without manual override 5.6 bar control pressure
FC (Fail Safe to Close) With solvent cement sockets ABS ISO With manual override
FC (Fail safe to close) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
FC (Fail Safe to Close) With threaded sockets ABS ISO Rp With manual override
FC (Fail safe to close) With threaded sockets PVC-U ISO Rp Without manual override 5.6 bar control pressure
FC (Fail safe to close) Without manual override
FO (Fail safe to open) Flange standard ANSI/ASME
FO (Fail safe to open) Flange standard metric
FO (Fail safe to open) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
FO (Fail Safe to Open) With solvent cement sockets ABS ISO With manual override
FO (Fail safe to open) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
FO (Fail Safe to Open) With solvent cement sockets PVC-U ISO With manual override
FO (Fail Safe to Open) With threaded sockets ABS ISO Rp With manual override
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard ANSI/ASME
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard ANSI/ASME
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric

<< Prev Next >>