Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 2 3 4 5 6 7 10 17
Product Name Notes
100-230V
bare shaft
Hand lever with ratchet settings
hand-operated
Horizontal/L-port With solvent cement sockets ASTM
Horizontal/L-port With solvent cement sockets JIS
Horizontal/L-port With solvent cement sockets metric
Horizontal/L-port With solvent cement spigots metric
Horizontal/L-port With threaded sockets NPT
Horizontal/L-port With threaded sockets Rp
Swivel Sink Strainer Adapter with Gasket (SPG x FT) and Dishwasher Hook-up
Type 546 Manual Ball Valve, Double Contained CPVC x PVC
Unions with solvent cement sockets JIS
With backing flanges PVC-U metric/BS
With butt and electro fusion ends PE100 SDR11 metric
With butt fusion spigots long PE100 SDR11 metric
With female thread-male thread
With fixed flanges JIS
With fixed flanges PVC-U JIS
With flanges PVC-U Inch ANSI
With flanges PVC-U JIS
With flanges PVC-U metric
With Hastelloy C spring
With IR welding spigot
With solvent cement sockets ASTM
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
With solvent cement sockets JIS
With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50
With solvent cement sockets metric
With solvent cement spigots metric
With threaded sockets Rc
With threaded sockets Rp
With V4A spring (stainless steel 316)
Without spring

Next >>