The 3-way ball valve type 543 Pro P PVC-U is a vertical diverter valve without manual override, designed for solvent cement JIS socket connections and actuated to fail safely closed. It features an integrated NAMUR interface rated for 5.6 bar control pressure, a 90° actuation time under 2 seconds, and full plastic construction with a PP-GF actuator housing. The valve has stainless steel mounting inserts, a visual position indicator, and a union for easy third outlet removal. It is compatible with types 285-288 and 543 (1st generation) in Z-dimension. This variant corresponds to DN32, 1-1/4 inch size with a kv-value of 437 l/min at 1 bar pressure drop, and a weight of 2.212 kg using EPDM seals as indicated by code 126. The actuator model is PPA40, with overall dimensions H=215 mm, L=246 mm, and H4=56 mm.
Vertical diverter ball Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199298136 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |