3-way ball valve with horizontal T-port and double-acting actuator, designed for control pressure supply up to 5.6 bar via an integrated NAMUR interface. Features solvent cement sockets compliant with ASTM, a full plastic construction with PP-GF actuator housing, and stainless steel mounting inserts. Control time for 90° rotation is less than 1-2 seconds. Includes a visual position indicator and is compatible with valve dimensions of types 285-288 and first-generation 543. The valve body is PVC-C, with EPDM seals, and is rated for 10 bar pressure. The part number 199295992 corresponds to the DN10 size (3/8 inch) variant, with a kv-value of 140 l/min.
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295992 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |