3-way ball valve with L-port and NPT threaded sockets, designed for failsafe closure under control pressure of 5.6 bar through a NAMUR interface. The valve has a control time of less than 1-2 seconds, a maximum pressure rating of 10 bar, and a kv-value of 620 l/min at Δp=1 bar. Constructed with a PP-GF actuator housing and stainless steel mounting inserts, it includes a visual position indicator. Dimensions for the 50 mm bore size are 97 mm D, 215 mm H, and 205 mm L, with compatible Z-dimension for series types 285-288 and 543 (1st Generation).
Horizontal/L-port Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295457 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.82 inch (97.00 mm) |