Georg Fischer Piping Systems Ltd Datasheets for Turbidity Instruments
Turbidity instruments measure the average volume of light scattering over a defined angular range. Both particle size and concentration of suspended solids as well as dissolved solids can affect the reading.
Turbidity Instruments: Learn more
| Product Name | Notes |
|---|---|
| 24VDC Power Supply | |
| Deaeration Kit for 4170 Flow Cell | |
| Device cable, M12, 8-pins, | |
| PVC Flow Cell for Bypass installation | |
| Service Set for Type 4170 (1x Desiccant Bag, 1X EPDM O-Ring) | |
| Single channel Turbidity Transmitter | |
| Type 4170 Turbidity Sensor Installation Flanges | |
| Type 4170 Turbidity Sensor Union End | |
| Type 4170 Turbidity Sensor |