Georg Fischer Piping Systems Ltd Datasheets for Liquid Level Sensors

Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. 
Liquid Level Sensors: Learn more

Product Name Notes
0 - 0.7 bar (0 - 10 psi), ½ in. union proccess connection
0 - 17 bar (0 - 250 psi), ½ in. union proccess connection
0 - 3.4 bar (0 - 50 psi), ½ in. union proccess connection
1/2 inch male union connector
2281 Multipoint Switch, 1 or 2 SPDT Relay, 2-4 Electrodes
2m rod, Ø 8mm
6m cable, Ø 4mm
Cable/DIN Connectors, PNP/NPN/2-Wire, ATEX
Cable/DIN Connectors, PNP/NPN/2-Wire
Continous measuring, blind version, 4-20 mA/HART
Continous measuring, display, 4-20 mA/HART, ATEX
Continous measuring, display, 4-20 mA/HART, relay
Continous measuring, display, 4-20 mA
NO/NC, PP body
Non-contacting Radar Level Transmitter 2298
PBT enclosure, relay
Reed contact, cable, PP/PVDF
Relay Output, PPS body
WHG Vibration Fork Level Switch 2280