The 3-way ball valve type 543 Pro P PVC-U with solvent cement sockets, T-port, and double-acting actuator (PPA08) for DN20 size has a pressure rating of 10 bar, a flow coefficient (kv) of 470 l/min at Δp=1 bar, and weighs 1.057 kg. It features a control time of less than 1-2 seconds for 90° rotation, an integrated NAMUR interface at 5.6 bar, and is constructed with full plastic components including a PP-GF actuator housing and stainless steel mounting inserts. The valve has a visual position indicator and complies with ASTM solvent cement socket standards. Dimensions include H=166 mm, L=141 mm, and L7=32 mm with M6 threading.
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295584 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |