Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199295944

Description
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM
Request a Quote
Description
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-way ball valve type 543 Pro P PVC-C is a horizontal L-port, double-acting valve without manual override, designed for control pressure supply up to 5.6 bar via an integrated NAMUR interface. It features solvent cement sockets compliant with ASTM, a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve has a 90° control time of less than 1 to 2 seconds. The part number 199295944 corresponds to the DN20 size with a kv-value of 150 l/min and an EPDM seal, with a weight of 1.090 kg. Dimensions include a D of 58 mm, H of 166 mm, and L of 141 mm. The Z-dimension is compatible with types 285-288 and 543 (1st generation).

Datasheet Summary
Powered by GS/AI

The 3-way ball valve type 543 Pro P PVC-C is a horizontal L-port, double-acting valve without manual override, designed for control pressure supply up to 5.6 bar via an integrated NAMUR interface. It features solvent cement sockets compliant with ASTM, a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve has a 90° control time of less than 1 to 2 seconds. The part number 199295944 corresponds to the DN20 size with a kv-value of 150 l/min and an EPDM seal, with a weight of 1.090 kg. Dimensions include a D of 58 mm, H of 166 mm, and L of 141 mm. The Z-dimension is compatible with types 285-288 and 543 (1st generation).

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 199295944 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
199295944
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199295944
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM

Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199295944
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-C
Valve Size 2.28 inch (58.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523441 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543276 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546795 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 1.57 inch (40.00 mm)
View Details