Wafer-style intermediate installation butterfly valve with a smart electric actuator rated for 100-230V, 50-60Hz, featuring NFC and Wi-Fi Direct connectivity, LED 360° position feedback, and factory-set 0-90° control range. The valve is constructed of PVDF/PA-GF, suitable for water and water treatment applications including sea water, drinking water, and industrial water, and complies with EN558 Row 20, ISO 5752 Row 20, and multiple flange standards including ISO 7005 PN10/16, ANSI/ASME B16.5 Class 150, and JIS B2220 10K. The model from the series has an installation length of 187.0mm, width max 187.0mm, height max 487.5mm, and length max 190mm. Weight is 6.4kg. Dual sensor position feedback is available as an accessory. The valve is compatible with ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems.
Smart electric actuator 230V Without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565713 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 5.51 inch (140.00 mm) |