The 199565462 is a wafer-style intermediate installation butterfly valve with a PVDF/PA-GF body and FKM seal, designed for water and water treatment applications including sea water, drinking water, and industrial water. It features a 24V AC/DC electric actuator with integrated manual override and additional manual override between valve and actuator. The valve has a factory-set control range of 0-90°, position feedback (Open/Close/Middle),
With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565462 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 3.54 inch (90.00 mm) |