Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| Bare shaft Flange standard ANSI/ASME | |
| Bare shaft Flange standard metric | |
| d20-110mm / for ELGEF Plus Ball valve | |
| DA (Double acting) With solvent cement spigots metric | |
| ELGEF Plus Ball valve operational key PVC | |
| FC (Fail safe to close) Unions with solvent cement sockets BS | |
| FC (Fail safe to close) Unions with solvent cement sockets metric | |
| FC (Fail safe to close) With backing flanges PP-V metric/BS | |
| FC (Fail safe to close) With solvent cement spigots metric | |
| FO (Fail safe to open) Unions with solvent cement sockets BS | |
| FO (Fail safe to open) Unions with solvent cement sockets metric | |
| FO (Fail safe to open) With solvent cement spigots metric | |
| Horizontal/L-port With threaded sockets NPT | |
| Horizontal/T-port With socket fusion spigots metric | |
| Silicone free With backing flanges PP-St ANSI with PVDF | |
| With backing flanges PP-GF ANSI | |
| With backing flanges PP-st metric | |
| With butt fusion spigot IR-Plus metric | |
| With butt fusion spigots IR-Plus metric | |
| With fixed flanges metric | |
| With fusion sockets metric | |
| With fusion sockets PVDF ISO | |
| With fusion spigots IR-Plus metric | |
| With gear box Flange standard ANSI/ASME | |
| With gear box Flange standard metric/ANSI/BS/JIS | |
| With gear box Flange standard metric | |
| With hand lever Flange standard ANSI/ASME | |
| With hand lever Flange standard metric/ANSI/BS/JIS | |
| With hand lever Flange standard metric | |
| With Hastelloy C spring | |
| With socket fusion spigots metric | |
| With solvent cement sockets Inch BS | |
| With solvent cement sockets metric | |
| With threaded sockets NPT | |
| With V4A spring (stainless steel 316) | |
| Without spring With backing flanges PP-st metric | |
| Without spring With butt fusion spigots IR-Plus metric | |
| Without spring With fixed flanges metric | |
| Without spring With fusion sockets metric | |
| Without spring With socket fusion spigots metric | |
| Without spring With threaded sockets NPT | |
| Without spring |
| << Prev | Next >> |