Wafer-style intermediate installation butterfly valve with electric actuator rated for 24V AC/DC, manual override, and EPDM seals, designed for water and water treatment applications including sea water, drinking water, and industrial water. Compatible with ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems. Mounts to flange standards including ISO 7005 PN10/16, EN 1092 PN10/16, DIN 2501 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, BS 4504 PN10/16, JIS B 2220 10K, and JIS B 2239 10K. Installation length follows EN558 row 20, ISO 5752 row 20, and API 609 table 2. Physical dimensions: 213.0 mm diameter, 404.0 mm height, 579.0 mm length, and 190 mm face-to-face. Weight is 9.7 kg. Factory set control range is 0-90°, with position feedback (Open/Close/Middle).
With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565445 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 6.30 inch (160.00 mm) |