Georg Fischer Piping Systems Ltd Datasheets for Gas Sensors

Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more

Product Name Notes
9950 Base Unit - DC Powered, 2 Channel Input, 2 Passive 4 to 20 mA Output, 2 Active 4 to 20 mA Output (Module) 2 Mechanical Relays, 4 Binary Inputs...
9950 Base Unit - DC Powered, 2 Channel Input, 2 Passive 4 to 20 mA Output
Amperometric Electronics
Chlorine Dioxide panel, 0 to 2 ppm/mg/l, no pH sensor
Chlorine Dioxide panel, 0 to 2 ppm/mg/l, with pH sensor
Chlorine panel, free chlorine sensor (0.02 to 2 ppm) w/ sensor electronics, pH sensor w/ electronics, AC power input
Chlorine panel, free chlorine sensor (0.02 to 2 ppm) w/ sensor electronics, pH sensor w/ electronics,DC power input
Chlorine panel, free chlorine sensor (0.05 to 5 ppm) w/ sensor electronics, pH sensor w/ electronics, DC power input
Chlorine panel, free chlorine sensor (0.05 to 5 ppm) w/ sensor electronics, pH sensor w/ electronics, AC power input
Chlorine panel, free chlorine sensor (0.1 to 20 ppm) w/ sensor electronics, pH sensor w/ electronics, AC power input
Chlorine panel, free chlorine sensor (0.1 to 20 ppm) w/ sensorelectronics, pH sensor w/ electronics, DC power input
DO Threaded Pipe Adapter kit, includes one each: 2 in. male NPT pipe adapter, 1¼ in. closed nipple, ¾ in.closed nipple.
Gen II Optical Dissolved Oxygen Sensor (0 to 20 ppm) with Digital S3L, 4 to 20 mA, and Modbus output
pH Electronics
Replacement Optical Dissolved Oxygen Sensor Cap (0 to 20 ppm) for 3-2610-31 and 3-2610-41 DO Sensors
Replacement Optical Dissolved Oxygen Sensor cap (0 to 20 ppm) for Gen II 3-2610-51 DO Sensor