3-way ball valve with L-port and solvent cement sockets compliant with JIS, designed for oil-free applications and failsafe to closed position. The valve has a PPA40 actuator, control pressure supply through an integrated NAMUR interface at 5.6 bar, and a control time of less than 1-2 seconds for 90-degree rotation. It features a full plastic actuator housing made of PP-GF, stainless steel mounting inserts, and a visual position indicator. The valve has a DN40 size, 1.5 inch nominal bore, 10 bar pressure rating, and a kv-value of 620 l/min. Weight is 2.991 kg with EPDM seals and 2.991 kg with FKM seals. Dimensions include H=215 mm, L=181 mm, and L7=47 mm.
Horizontal/L-port Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295887 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |