Wafer-style intermediate installation butterfly valve with electric actuator rated for 24V AC/DC, manual override, and position feedback, designed for water and water treatment applications. The valve conforms to EN558 row 20, ISO 5752 row 20, and ANSI/ASME B16.5 Class 150 flange standards, with an installation length of 190 mm, height of 471.5 mm, width of 364 mm, and maximum length of 297.5 mm. The body is made of PVDF/PA-GF with EPDM seat, supports DN75 size, and has a flow coefficient (kv-value) of 2530 l/min at 10 bar. All variants include integrated manual override and are pre-assembled with a switching ring for dual sensor position feedback.
With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565441 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.95 inch (75.00 mm) |