3-way ball valve with L-port and NPT threaded sockets, designed for control pressure supply up to 5.6 bar, with a 90° actuation time of less than 1-2 seconds. The valve has a full plastic construction with a PP-GF actuator housing, integrated stainless steel mounting inserts, and a visual position indicator. This specific variant (DN50, 2" NPT) has a kv-value of 1230 l/min and weighs 3.928 kg, with actuator dimensions H=237 mm, L=261 mm, and L7=47 mm. Compatible with series types 285-288 and earlier 543 models. Supports position feedback sensor and positioner options.
Horizontal/L-port DA (Double acting) Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295528 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |