The 3-way ball valve type 543 Pro P PVC-C with part number 199295948 is a horizontal L-port, double-acting valve without manual override, featuring solvent cement sockets compliant with ASTM standards. It is designed for control pressure supply through an integrated NAMUR interface at 5.6 bar (81.2 psi), with a 90° actuation time under 1-2 s. The valve has a DN50 size, 10 bar pressure rating, and a kv-value of 1230 l/min. It uses an EPDM seal (code 199 295 948) and weighs 4.161 kg. The actuator is PPA40, with dimensions of 124 mm diameter, 237 mm height, and 261 mm length. The valve includes integrated stainless steel mounting inserts, a visual position indicator, and is fully plastic with a PP-GF actuator housing.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295948 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |