Wafer-style butterfly valve with hand lever, model 199565003, for DN110 size, rated to 16 bar, featuring EPDM seal, with installation length compliant to EN558 row 20 and flange standards including ISO 7005 PN16, EN 1092 PN16, DIN 2501 PN16, ANSI/ASME B16.5 Class 150, BS 1560 Class 150, JIS B2220 10K, and JIS B2239 10K; suitable for water and water treatment applications including drinking water and industrial water; dimensions include D2 158.5 mm, Wmax 334.0 mm, Hmax 324.0 mm, Lmax 96.0 mm, and Lg 254.5 mm; kv-value is 5850 l/min at Δp=1 bar; weight is 2.5 kg with EPDM seal. Compatible with ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems.
With hand lever Flange standard metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565003 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 4.33 inch (110.00 mm) |