Wafer-style intermediate installation butterfly valve with PVDF/PA-GF construction and a smart electric actuator rated for 100-230V, 50-60Hz, designed for water and water treatment applications including sea water, drinking water, and industrial water. Features include factory-set 0-90° control range, NFC and Wi-Fi Direct connectivity, LED 360° open/close feedback, and position sensing with open/close/middle indication. Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems. Mounting complies with EN558 row 20, ISO 5752 row 20, and API 609 table 2, with flange standards including ISO 7005 PN10/16, ANSI/ASME B16.5 Class 150, and JIS B2220/B2239 10K. Installation length is 190mm; overall dimensions for DN63 are D2=100mm, Wmax=122.5mm, Hmax=377.5mm, Lmax=190mm. The EPDM seal variant weighs 4.4kg.
Smart electric actuator 230V Without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565709 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.48 inch (63.00 mm) |