The 3-way ball valve type 543 Pro P PVC-C is a horizontal L-port, double-acting valve without manual override, designed for control pressure supply through an integrated NAMUR interface at 5.6 bar. It features solvent cement sockets conforming to ASTM standards, visual position indication, and integrated stainless steel mounting inserts. The actuator housing is made of PP-GF, and control time for a 90° rotation is less than 1 to 2 seconds. The part number 199295953 corresponds to the DN15 (1/2 inch) size with a kv-value of 75 l/min, EPDM seal code 199295953, and a weight of 0.952 kg. Physical dimensions include a body length of 122 mm, total height of 157 mm, and mounting interface compatible with types 285-288 and 543 first-generation valves.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295953 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |