Ball valve type 546 Pro PVC-U with solvent cement sockets, NPT threaded ends, and a PP-GF union nut; rated for 16 bar pressure with a kv-value of 1000 l/min at Δp=1 bar; features a PTFE ball seat, integrated stainless steel mounting inserts, and a lockable lever for DN10-DN50 sizes; dimensions include D=32 mm, H=95 mm, L=155 mm, and M8 thread; compatible with type 546 (1st generation) Z-dimension.
With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT With PP-GF union nut
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700247555 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |