Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 100-230V | |
| Automatic AG NI | |
| Automatic AU | |
| bare shaft | |
| Electric Namur | |
| Electric NPN | |
| Electric PNP | |
| For butterfly valve type 565/567/578 | |
| Hand lever with ratchet settings | |
| hand-operated | |
| Horizontal/L-port With solvent cement sockets ASTM | |
| Horizontal/L-port With solvent cement spigots metric | |
| Horizontal/L-port With threaded sockets Rp | |
| Swivel Sink Strainer Adapter with Gasket (SPG x FT) and Dishwasher Hook-up | |
| Type 546 Manual Ball Valve, Double Contained CPVC x PVC | |
| Unions with solvent cement sockets JIS | |
| With backing flanges PVC-U metric/BS | |
| With butt and electro fusion ends PE100 SDR11 metric | |
| With butt fusion spigots long PE100 SDR11 metric | |
| With female thread-male thread | |
| With fixed flanges JIS | |
| With fixed flanges PVC-U JIS | |
| With flanges PVC-U Inch ANSI | |
| With flanges PVC-U JIS | |
| With flanges PVC-U metric | |
| With Hastelloy C spring | |
| With IRÂ welding spigot | |
| With solvent cement sockets ASTM | |
| With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT | |
| With solvent cement sockets JIS | |
| With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50 | |
| With solvent cement sockets metric | |
| With solvent cement spigots metric | |
| With threaded sockets Rc | |
| With threaded sockets Rp | |
| With V4A spring (stainless steel 316) | |
| Without spring |
| Next >> |