3-way ball valve with T-port and double-acting actuator, designed for control pressure supply through an integrated NAMUR interface at 5.6 bar, with a 90° control time of 1-2 seconds. Constructed with PVC-U body and PP-GF actuator housing, featuring solvent cement sockets and integrated stainless steel mounting inserts. The DN32 size variant has a kv-value of 1290 l/min at 10 bar, with a weight of 2.104 kg for EPDM seals. Physical dimensions include H=192 mm, L=181 mm, and L7=38 mm. Compatible with types 285-288 and first-generation 543 valves.
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295726 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |