The 199296298 is a 3-way ball valve in the Pro P series, designed for horizontal/L-port flow with double-acting pneumatic control and threaded Rp sockets. It features a PP-H body, integrated stainless steel mounting inserts, and a full plastic actuator housing made of PP-GF. The valve operates with a 90° control time of 1-2 seconds, supports a maximum pressure of 10 bar, and has a kv-value of 1230 l/min at Δp=1 bar. It includes a visual position indicator and is compatible with the Z-dimension of types 285-288 and first-generation 543 valves. The valve is equipped with an FKM seat coded 298, weighs 2.996 kg, and uses a PPA40 actuator with dimensions H=237 mm, L=258 mm, and L7=47 mm.
Horizontal/L-port DA (Double acting) Without manual override With threaded sockets reinforced Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199296298 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 4.88 inch (124.00 mm) |