3-way ball valve with L-port, designed for control applications with failsafe to closed position, featuring solvent cement sockets compliant with ASTM standards and an integrated NAMUR interface for 5.6 bar control pressure. The valve has a full plastic construction with PP-GF actuator housing, visual position indicator, and stainless steel mounting inserts. This specific variant (199295468) corresponds to DN50 size with a kv-value of 1230 l/min and weighs 4.585 kg with EPDM seals. Control time for 90° rotation is less than 1-2 seconds. Dimensions include a Z-dimension compatible with earlier 543 and 285-288 models.
Horizontal/L-port Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295468 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |