3-way ball valve with horizontal T-port and solvent cement sockets, designed for controlled fluid flow with failsafe closure. The valve is constructed with a PP-GF actuator housing and stainless steel mounting inserts, featuring a visual position indicator and an integrated NAMUR interface for 5.6 bar control pressure. Control time for 90° actuation is less than 1-2 seconds. The product is available in DN50 size with a kv-value of 3100 l/min at 1 bar pressure drop, compatible with mounting dimensions of types 285-288 and 543 (1st generation).
Horizontal/T-port Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295508 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |