3-way ball valve with L-port, double-acting actuator, and solvent cement sockets compliant with JIS, designed for oil-free operation with a control time of less than 2 seconds for 90-degree rotation. The valve has a DN50 size, 10 bar pressure rating, and a kv-value of 1230 l/min, with EPDM seals weighing 3.928 kg. The actuator is made of PP-GF, features integrated stainless steel mounting inserts, a visual position indicator, and complies with VDI/VDE 3845 for NAMUR interface operation at 5.6 bar. Dimensions include H=157 mm, L=112 mm, and L7=32 mm, with compatibility to types 285-288 and 543 (1st generation).
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295668 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |