Wafer-style intermediate installation butterfly valve with electric actuator, 24V AC/DC, for water and water treatment applications, featuring NFC and Wi-Fi Direct connectivity, LED 360° visual feedback, and position sensing. Designed for EN558 row 20, ISO 5752 row 20, and API 609 table 2 installation lengths, with flanges compliant to ISO 7005 PN10/16, EN 1092 PN10/16, ANSI/ASME B16.5 Class 150, and JIS B2220/B2239 10K standards. Has an installation length of 568.0 mm, body width of 267.0 mm, height of 267.0 mm, and weighs 10.0 kg. Suitable for DN225 size with PVDF/PA-GF materials, and compatible with ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems. Factory-set control range is 0-90°, with heating element and optional accessories including fail-safe return and monitoring boards.
Smart electric actuator 24V without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565724 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 8.86 inch (225.00 mm) |