3-way ball valve with L-port and double-acting pneumatic actuation, designed for control pressure supply up to 5.6 bar via NAMUR interface, featuring threaded NPT sockets and a full plastic construction with PP-GF actuator housing. The valve has a control time of less than 1-2 seconds for 90° rotation, a visual position indicator, and integrated stainless steel mounting inserts. For the DN20 size with 3/4 inch NPT threads, the kv-value is 150 l/min at 1 bar pressure drop, and the weight is 1.059 kg. Dimensions include H=166 mm, L=131 mm, and L7=32 mm, with compatibility to types 285-288 and prior 543 generations. Operates with EPDM or FKM sealing options.
Horizontal/L-port DA (Double acting) Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295524 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |