Wafer-style intermediate installation butterfly valve with plastic pneumatic actuator, fail-safe to close, for use in ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems. Mounts to flanges conforming to ISO 7005 PN10/16, EN 1092 PN10/16, DIN 2501 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, BS 4504 PN10/16, JIS B2220 10K, and JIS B2239 10K. Installation length follows EN 558 row 20 and ISO 5752 row 20. Control time is 1-2 seconds for 0-90° motion, actuated by 5.6 bar pressure via integrated NAMUR interface. Actuator housing is polypropylene with glass fiber reinforcement. Dimensions include 75 mm nominal bore, 121 mm flange diameter, 372.2 mm length, 140.0 mm height, and 343.0 mm width. Weight is 4.905 kg. Full plastic construction with EPDM seal. Switching ring for double sensor is pre-assembled, with optional electrical position feedback accessory.
With plastic pneumatic actuator - fail safe to close (FC) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565651 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.95 inch (75.00 mm) |