3-way ball valve with L-port and solvent cement sockets compliant with JIS, designed for oil-free service with fail-safe closure. The actuator operates within 1-2 seconds and supports control pressure via an integrated NAMUR interface at 5.6 bar. Constructed with a PP-GF housing and stainless steel mounting inserts, it features a visual position indicator. This variant corresponds to DN50, 2 inch, with a kv-value of 1230 l/min at 10 bar, and weighs 4.352 kg with FKM sealing material.
Horizontal/L-port Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295898 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |