3-way ball valve with L-port and solvent cement sockets compatible with ASTM standards, designed for fail-safe closure with control pressure through a NAMUR interface at 5.6 bar. Operates with a 90° actuation time under 2 seconds, featuring a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. Matches dimensional compatibility with types 285-288 and 543 (1st generation). Equipped with EPDM seals, rated for 10 bar pressure, and has a kv-value of 50 l/min at DN10. Includes mounting dimensions and weight data consistent with the 199295462 configuration.
Horizontal/L-port Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295462 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |