Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199295507

Description
Horizontal/T-port Without manual override With solvent cement sockets ASTM
Request a Quote
Description
Horizontal/T-port Without manual override With solvent cement sockets ASTM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way ball valve with T-port and solvent cement sockets, designed for control applications with failsafe to closed position. The valve operates with a control pressure of 5.6 bar and has a 90° actuation time of 1-2 seconds. It features a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve is available in DN40 size with a kv-value of 1910 l/min, weighs 3.088 kg with EPDM seals, and is compatible with mounting dimensions of types 285-288 and 543 (1st generation).

Datasheet Summary
Powered by GS/AI

3-way ball valve with T-port and solvent cement sockets, designed for control applications with failsafe to closed position. The valve operates with a control pressure of 5.6 bar and has a 90° actuation time of 1-2 seconds. It features a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve is available in DN40 size with a kv-value of 1910 l/min, weighs 3.088 kg with EPDM seals, and is compatible with mounting dimensions of types 285-288 and 543 (1st generation).

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 199295507 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
199295507
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199295507
Horizontal/T-port Without manual override With solvent cement sockets ASTM

Horizontal/T-port Without manual override With solvent cement sockets ASTM

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199295507
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-C
Valve Size 3.82 inch (97.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303103 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546775 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U; PE
Valve Size 1.57 inch (40.00 mm)
View Details
Diaphragm Valves - 2140526 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369029 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details