The 199297176 is a 3-way ball valve with L-port, double-acting control, and no manual override, designed for use with PVDF body and butt fusion spigots. It has a 32 mm (1 1/4 inch) bore size, rated for 10 bar pressure, with a kv-value of 480 l/min at Δp=1 bar. The valve is actuated by a PPA15 actuator, with a control time under 2 seconds for 90-degree rotation. It features integrated stainless steel mounting inserts, a visual position indicator, and an integrated NAMUR interface compliant with VDI/VDE 3845 at 5.6 bar. Dimensions include H=192 mm, L=204 mm, and L7=38 mm. The actuator housing is made of PP-GF, and the valve is compatible with types 285-288 and first-generation 543 valves.
Horizontal/L-port DA (Double acting) Without manual override With butt fusion spigots IR-Plus metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199297176 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 3.31 inch (84.00 mm) |