3-way vertical diverter ball valve in PVC-U with solvent cement sockets conforming to JIS, designed for control pressure via an integrated NAMUR interface at 5.6 bar, failing safe to closed position. The valve has a full plastic actuator housing made of PP-GF, visual position indicator, and integrated stainless steel mounting inserts. Control time for 90° rotation is less than 1 to 2 seconds. The DN50 size has a kv-value of 1293 l/min at 10 bar, with EPDM sealing and a weight of 3.219 kg. Compatible with types 285-288 and 543 (1st Generation) for Z-dimension and union nut interface. Option for position feedback sensor and positioner available.
Vertical diverter ball Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199298138 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |