3-way vertical diverter ball valve with solvent cement sockets JIS, fail-safe to closed position, oil-free, and control pressure supply through an integrated NAMUR interface at 5.6 bar. The valve has a full plastic actuator housing made of PP-GF, visual position indicator, and stainless steel mounting inserts. It is designed for DN25, with a kv-value of 146 l/min at Δp=1 bar, compatible with 285-288 and 543 (1st generation) z-dimensions, and includes a union for easy third outlet removal. Control time is less than 1-2 seconds for 90° rotation.
Vertical diverter ball Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199298145 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |