3-way ball valve with T-port and double-acting actuator, designed for solvent cement sockets per ASTM, with a 50 mm bore size, 10 bar pressure rating, and a flow coefficient (kv) of 3100 l/min. The valve features an integrated NAMUR interface, control time under 2 seconds for 90-degree rotation, visual position indicator, and stainless steel mounting inserts. The actuator housing is made of PP-GF, and dimensions align with types 285-288 and first-generation 543 valves. A position feedback sensor and positioner options are available. The valve is rated for EPDM and FKM seals, weighing 4.112 kg.
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295988 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |