3-way ball valve with horizontal L-port, designed for solvent cement ASTM connections, and fails safe to the closed position with a control pressure of 5.6 bar through an integrated NAMUR interface. The valve has a control time of less than 1 to 2 seconds, a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. It is rated for PN 10 and has a kv-value of 620 l/min. Dimensions include a Z-dimension compatible with types 285-288 and 543 (1st generation), and the part is certified for DN 40 size with EPDM seal code 199 295 467.
Horizontal/L-port Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295467 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.82 inch (97.00 mm) |