3-way ball valve with L-port and solvent cement sockets, designed for control applications with a failsafe to closed position, featuring a PP-GF actuator housing, integrated stainless steel mounting inserts, and a control time of less than 1-2 seconds for 90° rotation; DN25 size with a kv-value of 280 l/min at 1 bar pressure drop, compatible with types 285-288 and 543 (1st generation), and rated for 10 bar working pressure.
Horizontal/L-port Without manual override With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295745 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |