Wafer-style intermediate installation butterfly valve with pneumatic actuator, fail-safe to open, in PVDF/PA-GF material with FKM seal for water and water treatment applications. Flange standards include ISO 7005 PN10/16, EN 1092 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, and JIS B 2220/2239 10K. Installation length complies with EN558 row 20 and ISO 5752 row 20. Valve size DN140, with maximum weight of 8.2 kg, control time 1-2s for 0-90° rotation, and pre-assembled switching ring for optional double sensor position feedback.
With pneumatic actuator - fail safe to open (FO) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565564 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 5.51 inch (140.00 mm) |