3-way ball valve with L-port and solvent cement sockets, designed for control applications with failsafe closure, operating on a 5.6 bar control pressure through a NAMUR interface. The valve has a 90° actuation time of 1 to 2 seconds, a DN40 size, and a Kv-value of 620 l/min at 1 bar pressure drop, with EPDM seats and a total weight of 2.991 kg. The actuator housing is made of PP-GF, with integrated stainless steel mounting inserts and a visual position indicator. Dimensions and mounting compatibility align with types 285-288 and first-generation 543 valves.
Horizontal/L-port Without manual override With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295757 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |