3-way ball valve with T-port and double-acting control, designed for solvent cement socket installation, with integrated NAMUR interface supporting 5.6 bar control pressure and a 90° actuation time under 2 seconds. The valve body is made of PVC-U with full plastic actuator housing of PP-GF, inclusive of stainless steel mounting inserts and a visual position indicator. This model corresponds to the DN40 size with a kv-value of 1910 l/min at 10 bar and weighs 2.546 kg with EPDM seat. It is compatible with mounting dimensions of types 285-288 and first-generation 543 valves. The part number 199295727 matches a variant within the 543 Pro P PVC-U series, with no unique specifications distinguishing it from the series baseline.
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295727 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |