Wafer-style butterfly valve with hand lever, model 199565001, designed for water and water treatment applications including drinking water and industrial water. It has a 75 mm nominal diameter (2.5 inch), maximum pressure rating of 16 bar, and a kv-value of 2530 l/min at Δp=1 bar. The valve complies with EN558 row 20, ISO 5752 row 20, and flange standards including ISO 7005 PN16, EN 1092 PN16, DIN 2501 PN16, ANSI/ASME B16.5 Class 150, and JIS B2220 10K. It features a lockable ergonomic lever, EPDM seal, and weighs 1.5 kg. Installation length is 204.5 mm, with overall dimensions D2=121 mm, Wmax=271 mm, Hmax=275.5 mm, and H4=96 mm. Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems.
With hand lever Flange standard metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565001 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.95 inch (75.00 mm) |