The 3-way ball valve type 543 Pro P PVC-U, model 199295736, is a horizontal T-port valve with a solvent cement socket connection and double-acting actuation without manual override. It has a nominal diameter of 32 mm (1¼ inch), a pressure rating of 10 bar, and a kv-value of 1290 l/min at Δp=1 bar. The actuator is made of PP-GF with integrated stainless steel mounting inserts, and the valve includes a visual position indicator. Control time for a 90° rotation is less than 1-2 seconds, and it complies with the NAMUR interface standard for 5.6 bar control pressure. The valve dimensions and mounting interface are compatible with types 285-288 and first-generation 543 valves.
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295736 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |