3-way L-port ball valve in PVC-U with solvent cement sockets compliant with JIS, designed for control applications with a failsafe actuator that returns to closed position on loss of pressure. The valve has a control time of less than 2 seconds for a 90-degree rotation and integrates stainless steel mounting inserts with a PP-GF actuator housing. It features a visual position indicator and is compatible with the Z-dimension and union nut of types 285-288 and first-generation 543 valves. This unit has a nominal diameter of 40 mm (1½ inch), a pressure rating of 10 bar, and a kv-value of 620 l/min. It uses an EPDM seal with a weight of 2.991 kg.
Horizontal/L-port Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295867 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |