Wafer-style intermediate installation butterfly valve with PVDF/PA-GF body and electric actuator rated for 24V AC/DC, suitable for water and water treatment applications including sea water, drinking water, and industrial water. Features factory-set 0-90° control range, NFC and Wi-Fi Direct connectivity, LED 360° visual position feedback, and integrated heating element with position sensing. Mounts to flange standards including ISO 7005 PN10/16, ANSI/ASME B16.5 Class 150, and JIS B2220 10K. Installation length follows EN558 row 20 and ISO 5752 row 20. Dimensions for DN315 size: D2=380.0mm, Wmax=380.0mm, Hmax=731.0mm, Lmax=190mm, weight=19.4kg. Includes pre-assembled switching ring for dual position feedback; double sensor is an optional accessory.
Smart electric actuator 24V without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565735 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 12.40 inch (315.00 mm) |