199565446 is a wafer-style intermediate installation butterfly valve with a PVDF/PA-GF body and electric actuator rated for 24 V AC/DC, designed for water and water treatment applications. It complies with flange standards ISO 7005 PN10/16, EN 1092 PN10/16, DIN 2501 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, BS 4504 PN10/16, and JIS B2220/B2239 10K. The valve has an installation length per EN558 row 20 and ISO 5752 row 20, with a maximum length of 628 mm, width 431 mm, and height of 628 mm. It includes manual override, factory-set 0-90° control range, position feedback, and an integrated heating element. The valve is compatible with ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems. The body sealing material is FKM. The maximum weight is 11.5 kg. The valve is suitable for pipe sizes up to DN225 (8 inch) with a kv-value of 43,667 l/min at Δp = 1 bar.
With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565446 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 8.86 inch (225.00 mm) |